Granzow, Inc. Solenoid Valve W9B19-00E

Description
SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND STREAM USAGE, PILOT OPERATED, 2 WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND STREAM USAGE, PILOT OPERATED, 2 WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 204044339 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
204044339
Solenoid Valve 204044339
SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND STREAM USAGE, PILOT OPERATED, 2 WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND STREAM USAGE, PILOT OPERATED, 2 WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 204044339
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86919 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161LLF-4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details