ASCO Pneumatic Valve X8262A265E10958

Description
DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 162447759 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
162447759
Pneumatic Valve 162447759
DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 162447759
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details