ASCO Solenoid Valve WT8551A001MSDC12/DCD

Description
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 129445688 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
129445688
Solenoid Valve 129445688
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 129445688
Product Name Solenoid Valve
Valve Type Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details