Metal Work Pneumatic USA, Inc. Solenoid Valve W3501001201

Description
MECHANICAL VALVE, MINI, WITH ROLLER LEVER, 3/2 NC, 4MM SIDE FITTINGS. FREE 2 YEAR RADWELL WARRANTY
Description
MECHANICAL VALVE, MINI, WITH ROLLER LEVER, 3/2 NC, 4MM SIDE FITTINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 45489334 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45489334
Solenoid Valve 45489334
MECHANICAL VALVE, MINI, WITH ROLLER LEVER, 3/2 NC, 4MM SIDE FITTINGS. FREE 2 YEAR RADWELL WARRANTY

MECHANICAL VALVE, MINI, WITH ROLLER LEVER, 3/2 NC, 4MM SIDE FITTINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 45489334
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369045 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121467007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details