Artesyn Embedded Power Control Valve XB1019HW100-1B

Description
DISCONTINUED BY MANUFACTURER, THERMO VALVE, T-SERIES, THERMOSTATIC EXPANSION VALVE, STRAIGHT-THRU TYPE, POWER ASSEMBLY, 5 FEET, TCL900HW, SAE EE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMO VALVE, T-SERIES, THERMOSTATIC EXPANSION VALVE, STRAIGHT-THRU TYPE, POWER ASSEMBLY, 5 FEET, TCL900HW, SAE EE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 51022337 - Radwell International
Willingboro, NJ, United States
Control Valve
51022337
Control Valve 51022337
DISCONTINUED BY MANUFACTURER, THERMO VALVE, T-SERIES, THERMOSTATIC EXPANSION VALVE, STRAIGHT-THRU TYPE, POWER ASSEMBLY, 5 FEET, TCL900HW, SAE EE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMO VALVE, T-SERIES, THERMOSTATIC EXPANSION VALVE, STRAIGHT-THRU TYPE, POWER ASSEMBLY, 5 FEET, TCL900HW, SAE EE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51022337
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546412 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details