Festo Corporation AND gate ZK-1/8-B

Description
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
Request a Quote Datasheet
Description
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AND gate - ZK-1/8-B - Festo Corporation
Islandia, NY, United States
AND gate
ZK-1/8-B
AND gate ZK-1/8-B
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
  • Dual-pressure valve
  • Connects two input signals in the AND function
  • Mounting via through-holes
Supplier's Site Datasheet
Valves and Control - 2171-ZK-1/8-B-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-ZK-1/8-B-ND
Valves and Control 2171-ZK-1/8-B-ND
AND GATE

AND GATE

Buy Now Datasheet
Solenoid Valve - 44607790 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
44607790
Solenoid Valve 44607790
DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION, PORT 1. FREE 2 YEAR RADWELL WARRANTY

DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION, PORT 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number ZK-1/8-B 2171-ZK-1/8-B-ND 44607790
Product Name AND gate Valves and Control Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O) 14.50 to 145.00 psi (10.2 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-3GLS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CDVI5.0-MT2H-5/3BS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M2H-5/3G-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers