VHER, HAND LEVER VALVE. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | VHER-H-B43E-G18 | 2171-VHER-H-B43E-G18-ND | 67705232 |
| Product Name | Hand lever valve | Valves and Control | Solenoid Valve |
| Valve Type | Gate | Control Valve; Control Valve | |
| Primary Material | Aluminum | ||
| Media | Air; Compressed Air | ||
| Maximum Pressure | 0.00 to 145.04 psi (0.0 to 102 m H2O) | 0.00 to 145.00 psi (0.0 to 102 m H2O) |