Johnson Controls, Inc. Control Valve VG7241ET+8050G

Description
CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 18595141 - Radwell International
Willingboro, NJ, United States
Control Valve
18595141
Control Valve 18595141
CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18595141
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL MS-E - 31-333EB03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Air solenoid valve - CPE18-M2H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details