John Crane, Inc. Hydraulic Valve 147XU

Description
SWING CHECK VALVE, CAST STEEL, BOLTED CAP, FLANGED, 2 INCH, 285 PSI, CR13, CLASS 150, WCB BODY. FREE 2 YEAR RADWELL WARRANTY
Description
SWING CHECK VALVE, CAST STEEL, BOLTED CAP, FLANGED, 2 INCH, 285 PSI, CR13, CLASS 150, WCB BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 165014698 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
165014698
Hydraulic Valve 165014698
SWING CHECK VALVE, CAST STEEL, BOLTED CAP, FLANGED, 2 INCH, 285 PSI, CR13, CLASS 150, WCB BODY. FREE 2 YEAR RADWELL WARRANTY

SWING CHECK VALVE, CAST STEEL, BOLTED CAP, FLANGED, 2 INCH, 285 PSI, CR13, CLASS 150, WCB BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 165014698
Product Name Hydraulic Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Sporlan Oil Level Control Components - OCV-30 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details