ASCO Solenoid Valve 152JA400O000000

Description
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11422085 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11422085
Solenoid Valve 11422085
SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, SINGLE AIR PILOT, SPRING RETURN, 2 POSITION, 4-WAY, VALVE UNIT, W/O MOUNTING, NON PLUG-IN, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11422085
Product Name Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
281 NACE Compliant PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details