Humphrey Products Company Solenoid Valve 125-4E1-21-36-24VDC

Description
SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 69920392 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
69920392
Solenoid Valve 69920392
SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 4 WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 6.7 W, 0-125 PSI, 1/4 IN NPT PORTS, 2 FT LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 69920392
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Performance Racing Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details