ASCO Pneumatic Valve 134BB5004P12B61

Description
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 226766736 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
226766736
Pneumatic Valve 226766736
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, IS03 5599, 1 SERIES 4/3, OPEN CTR, 24VDC, LUBE FREE, DIN PLUG, PILOT PRESSURE, PSIG-AIR, BAR, 14.5-232 1-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226766736
Product Name Pneumatic Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details