ASCO Solenoid Valve 122BB6Z2MN00061

Description
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11404592 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11404592
Solenoid Valve 11404592
SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11404592
Product Name Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305400 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1231012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details