AMETEK, Inc. Pneumatic Gauge 150030X

Description
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51996681 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51996681
Pneumatic Gauge 51996681
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51996681
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details