AMETEK, Inc. Pneumatic Gauge 160654A

Description
PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 2" (50MM), BRASS, ABS, GRAY, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 2" (50MM), BRASS, ABS, GRAY, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51992989 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51992989
Pneumatic Gauge 51992989
PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 2" (50MM), BRASS, ABS, GRAY, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 590 GENERAL UTILITY, SIZE 2" (50MM), BRASS, ABS, GRAY, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51992989
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details