AMETEK, Inc. Pneumatic Gauge 171400A

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 50905240 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
50905240
Pneumatic Gauge 50905240
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 50905240
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 15.75 inch (400 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC500 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details