AMETEK, Inc. Pneumatic Gauge 163285

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 50129876 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
50129876
Pneumatic Gauge 50129876
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 50129876
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details