PRESSURE GAUGE, 1980 SOLFRUNT, SIZE 4 1/2" (115MM), BRASS, PET TURRET, BLACK, CONNECTION 1/2" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 1000, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | 51996531 |
| Product Name | Pneumatic Gauge |
| Gaging Technology | Air or Pneumatic |