AMETEK, Inc. Pneumatic Gauge 146016A

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 52000079 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
52000079
Pneumatic Gauge 52000079
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 52000079
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Calipers - 2436808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details