AMETEK, Inc. Pneumatic Gauge 164453

Description
PRESSURE GAUGE, 845FF SERIES, 2 1/2 INCH DIAL SIZE, BLACK FINISH, FRONT FLANGE, 1/8 INCH NPT CONNECTION, CENTER BACK MOUNT, 0-100 PSI PRIMARY RANGE, +/- 3-2-3% OF SPAN ACCURACY, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 845FF SERIES, 2 1/2 INCH DIAL SIZE, BLACK FINISH, FRONT FLANGE, 1/8 INCH NPT CONNECTION, CENTER BACK MOUNT, 0-100 PSI PRIMARY RANGE, +/- 3-2-3% OF SPAN ACCURACY, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51993285 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51993285
Pneumatic Gauge 51993285
PRESSURE GAUGE, 845FF SERIES, 2 1/2 INCH DIAL SIZE, BLACK FINISH, FRONT FLANGE, 1/8 INCH NPT CONNECTION, CENTER BACK MOUNT, 0-100 PSI PRIMARY RANGE, +/- 3-2-3% OF SPAN ACCURACY, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 845FF SERIES, 2 1/2 INCH DIAL SIZE, BLACK FINISH, FRONT FLANGE, 1/8 INCH NPT CONNECTION, CENTER BACK MOUNT, 0-100 PSI PRIMARY RANGE, +/- 3-2-3% OF SPAN ACCURACY, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51993285
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Multisensor Measurement Head - RF040 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gage Head or Probe; Laser micrometer; Bore Gage
Gaging Technology Optical
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details