AMETEK, Inc. Pneumatic Gauge 356021

Description
PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 47689608 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
47689608
Pneumatic Gauge 47689608
PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 656 LIQUID FILLABLE, SIZE 4" (100MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 6000, ACCURACY +/- 1% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 47689608
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details