AMETEK, Inc. Pneumatic Gauge 165509A

Description
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2" (50MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2" (50MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51993425 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51993425
Pneumatic Gauge 51993425
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2" (50MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2" (50MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51993425
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Tube Sheet Holes Measurement System - RF013 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details