AMETEK, Inc. Pneumatic Gauge 172046A

Description
PRESSURE GAUGE, 1522 CORROSION RESISTANT, SIZE 2" (50MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 1522 CORROSION RESISTANT, SIZE 2" (50MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 52000369 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
52000369
Pneumatic Gauge 52000369
PRESSURE GAUGE, 1522 CORROSION RESISTANT, SIZE 2" (50MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 1522 CORROSION RESISTANT, SIZE 2" (50MM), 316 STAINLESS STEEL, STAINLESS STEEL, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 3000, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 52000369
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 327259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details