AMETEK, Inc. Pneumatic Gauge 168536

Description
PRESSURE GAUGE, P500 SERIES, GENERAL PURPOSE, SIZE: 3-1/2 INCHES, BRASS, STEEL, PAINTED BLACK, CONNECTION: 1/4 INCH NPT, LOW MOUNT, PSI PRIMARY RANGE: 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE: NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, P500 SERIES, GENERAL PURPOSE, SIZE: 3-1/2 INCHES, BRASS, STEEL, PAINTED BLACK, CONNECTION: 1/4 INCH NPT, LOW MOUNT, PSI PRIMARY RANGE: 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 21901170 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
21901170
Pneumatic Gauge 21901170
PRESSURE GAUGE, P500 SERIES, GENERAL PURPOSE, SIZE: 3-1/2 INCHES, BRASS, STEEL, PAINTED BLACK, CONNECTION: 1/4 INCH NPT, LOW MOUNT, PSI PRIMARY RANGE: 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE: NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, P500 SERIES, GENERAL PURPOSE, SIZE: 3-1/2 INCHES, BRASS, STEEL, PAINTED BLACK, CONNECTION: 1/4 INCH NPT, LOW MOUNT, PSI PRIMARY RANGE: 0 - 30, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 21901170
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details