AMETEK, Inc. Pneumatic Gauge 166322

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 37099027 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
37099027
Pneumatic Gauge 37099027
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, CENTER BACK MOUNT, PSI, PRIMARY RANGE 0 - 100, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 37099027
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Premium Short Shank Inspection Balls - 29062 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
DTI Gauges - 7051222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details