AMETEK, Inc. Pneumatic Gauge 163281

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 394495 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
394495
Pneumatic Gauge 394495
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 394495
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details