AMETEK, Inc. Pneumatic Gauge 173185A

Description
PRESSURE GAUGE, 1555 LIQUID FILLABLE, SIZE 4" (100MM), BRASS, STAINLESS STEEL, CONNECTION 1/2" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 100, ACCURACY +/- 1.6% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 1555 LIQUID FILLABLE, SIZE 4" (100MM), BRASS, STAINLESS STEEL, CONNECTION 1/2" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 100, ACCURACY +/- 1.6% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 52000615 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
52000615
Pneumatic Gauge 52000615
PRESSURE GAUGE, 1555 LIQUID FILLABLE, SIZE 4" (100MM), BRASS, STAINLESS STEEL, CONNECTION 1/2" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 100, ACCURACY +/- 1.6% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 1555 LIQUID FILLABLE, SIZE 4" (100MM), BRASS, STAINLESS STEEL, CONNECTION 1/2" NPT, LOW MOUNT, PSI & KPA, PRIMARY RANGE 0 - 100, ACCURACY +/- 1.6% OF SPAN, LIQUID FILLABLE YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 52000615
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 1924382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0531 inch (1.35 mm)
View Details
Disk Brakes Profile Gauge - IKD Series. Model 2018 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details