AMETEK, Inc. Pneumatic Gauge 164290A

Description
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 42169133 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
42169133
Pneumatic Gauge 42169133
PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 600 COMPRESSED GAS/WELDING, SIZE 2 1/2" (63MM), BRASS, BRASS, POLISHED, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 600, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 42169133
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
Wheel Diameter Measuring Gauge - IDK-BT - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic; Optical
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details