AMETEK, Inc. Pneumatic Gauge 146004A

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 52000059 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
52000059
Pneumatic Gauge 52000059
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 1 1/2" (40MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/8" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 52000059
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Premium Short Shank Inspection Balls - 29060 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Depth Gauges - 327034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
Minimum Graduation / Resolution 0.0197 inch (0.5000 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details