AMETEK, Inc. Pneumatic Gauge 163283

Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 11343908 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
11343908
Pneumatic Gauge 11343908
PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 500 GENERAL PURPOSE, SIZE 2 1/2" (63MM), BRASS, STEEL, PAINTED BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 300, ACCURACY +/- 3-2-3% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 11343908
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Standard Tooling Balls - 29031 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 1230916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Display Digital Display
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details