AMETEK, Inc. Pneumatic Gauge 155357

Description
PRESSURE GAUGE, 1903 SOLFRUNT, SIZE 4-1/2" (115MM), BRASS, ALUMINUM, PAINTED BLACK, CONNECTION 1/4" NPT, LOW BACK MOUNT, PSI, PRIMARY RANGE 0 - 60, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 1903 SOLFRUNT, SIZE 4-1/2" (115MM), BRASS, ALUMINUM, PAINTED BLACK, CONNECTION 1/4" NPT, LOW BACK MOUNT, PSI, PRIMARY RANGE 0 - 60, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51972089 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51972089
Pneumatic Gauge 51972089
PRESSURE GAUGE, 1903 SOLFRUNT, SIZE 4-1/2" (115MM), BRASS, ALUMINUM, PAINTED BLACK, CONNECTION 1/4" NPT, LOW BACK MOUNT, PSI, PRIMARY RANGE 0 - 60, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 1903 SOLFRUNT, SIZE 4-1/2" (115MM), BRASS, ALUMINUM, PAINTED BLACK, CONNECTION 1/4" NPT, LOW BACK MOUNT, PSI, PRIMARY RANGE 0 - 60, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51972089
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details