AMETEK, Inc. Pneumatic Gauge 155026X

Description
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51997719 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51997719
Pneumatic Gauge 51997719
PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 1981 SOLFRUNT, SIZE 4 1/2" (115MM), 316 STAINLESS STEEL, PET TURRET, BLACK, CONNECTION 1/4" NPT, LOW MOUNT, PSI, PRIMARY RANGE 0 - 160, ACCURACY +/- 0.5% OF SPAN, LIQUID FILLABLE NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51997719
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details