AMETEK, Inc. Pneumatic Gauge 256238

Description
PRESSURE GAUGE, 2 1/2 INCH SIZE, 316 STAINLESS STEEL MATERIAL, 1/4 INCH NPT CONNECTION, LOW MOUNT, PSI & BAR, 0-600 PSI PRIMARY RANGE, +/- 1.6% OF SPAN ACCURACY, LIQUID FILLABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE GAUGE, 2 1/2 INCH SIZE, 316 STAINLESS STEEL MATERIAL, 1/4 INCH NPT CONNECTION, LOW MOUNT, PSI & BAR, 0-600 PSI PRIMARY RANGE, +/- 1.6% OF SPAN ACCURACY, LIQUID FILLABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gauge - 51994114 - Radwell International
Willingboro, NJ, United States
Pneumatic Gauge
51994114
Pneumatic Gauge 51994114
PRESSURE GAUGE, 2 1/2 INCH SIZE, 316 STAINLESS STEEL MATERIAL, 1/4 INCH NPT CONNECTION, LOW MOUNT, PSI & BAR, 0-600 PSI PRIMARY RANGE, +/- 1.6% OF SPAN ACCURACY, LIQUID FILLABLE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE GAUGE, 2 1/2 INCH SIZE, 316 STAINLESS STEEL MATERIAL, 1/4 INCH NPT CONNECTION, LOW MOUNT, PSI & BAR, 0-600 PSI PRIMARY RANGE, +/- 1.6% OF SPAN ACCURACY, LIQUID FILLABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Dimensional Gages and Instruments
Product Number 51994114
Product Name Pneumatic Gauge
Gaging Technology Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details