SCHURTER Inc Pushbutton Switches 3-137-093

Description
SWITCH PUSHBUTTON SPDT 10A 250V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 10A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-093-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-093-ND
Pushbutton Switches 486-3-137-093-ND
SWITCH PUSHBUTTON SPDT 10A 250V

SWITCH PUSHBUTTON SPDT 10A 250V

Buy Now Datasheet
Pb Switch, Spdt, 0.01A, 250Vac, White; Product Range Schurter - 48AK3823 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.01A, 250Vac, White; Product Range Schurter
48AK3823
Pb Switch, Spdt, 0.01A, 250Vac, White; Product Range Schurter 48AK3823
PB SWITCH, SPDT, 0.01A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

PB SWITCH, SPDT, 0.01A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-093-ND 48AK3823
Product Name Pushbutton Switches Pb Switch, Spdt, 0.01A, 250Vac, White; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359603 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2492721-1 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details