SCHURTER Inc Pushbutton Switches 3-100-999

Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3312-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3312-ND
Pushbutton Switches 486-3312-ND
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5090
Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5090
PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, DPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-100-999
Switches - Pushbutton Switches 3-100-999
SWITCH PUSHBUTTON DPST 16A 250V

SWITCH PUSHBUTTON DPST 16A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-100-999
Pushbutton Switches 3-100-999
Pushbutton Switches 16A, 250VAC 19mm 2 POLE BLUE

Pushbutton Switches 16A, 250VAC 19mm 2 POLE BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3312-ND 01AC5090 3-100-999 3-100-999
Product Name Pushbutton Switches Pb Switch, Dpst-No, 16A, 250Vac, Qc; Product Range Schurter Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Flush Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR40RT/3xEF303S... -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 1241.1113.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers