The Pb Switch, part number 01AC5244, is a single-pole, normally open (SPST-NO) switch designed for panel mounting with a cutout diameter of 19.1 mm. It supports a maximum switching voltage of 250 VAC and a current rating of 16 A. The switch features a latching action and is constructed from high-quality stainless steel with a durable ceramic actuator. It is suitable for harsh environments, offering an IP 64 rating for the front side contact area and IP 40 for the front side mechanical protection. The switch has a mechanical lifetime of up to 0.1 million actuations at 125 VDC and 0.02 million actuations at 250 VAC with a 16 A load. It is equipped with flat-pin plugs for quick connections and complies with various standards including DIN EN 61058-1 and UL 1054. The operating temperature range is from -20 to +85 °C, making it versatile for different applications.
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA CS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPST 16A 250V
Pushbutton Switches 16A, 250VAC 19mm 1 POLE BRIGHT BLU
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3-101-009-ND | 01AC5244 | 3-101-009 | 3-101-009 |
| Product Name | Pushbutton Switches | Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |