SWITCH PUSHBUTTON SPDT 5A 125V
PB SWITCH, SPDT, 5A, 250VAC, MULTICOLOR; Product Range:MSM Series; Panel Cutout Diameter:30mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 5A 125V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3-137-087-ND | 48AK3817 | 3-137-087 |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 5A, 250Vac, Multicolor; Product Range Schurter | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | ||
| Features | Illuminated Switch |