Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
MSM MECHANICAL METAL LINE SWITCH
Pushbutton Switches 16mm 100mA 30VDC AREA ILLUM GREEN
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-5019-ND | 3-102-636 | 3-102-636 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |