Schurter 3-101-031 Push Button Switch
Schurter 3-101-031 Push Button Switch
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 16A, 250VAC 22mm 2 POLE BRIGHT RED
VANDAL RESISTANT SW, DPST, 16A, 250V, QC; Contact Configuration:DPST-N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1346518 | 3-101-031-ND | 3-101-031 | 01AC5252 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Dpst, 16A, 250V, Qc; Contact Configuration Schurter |
| Actuator Specifications | Cap | Round, Button | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals; Solder pin | Quick Connect/Blade | Quick Connect | Quick Connect |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |
| Switch Function | Alternate Contact (Push-Push) | Latching |