SCHURTER Inc Pushbutton Switches 3-137-051

Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-051-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-051-ND
Pushbutton Switches 486-3-137-051-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-137-051
Switches - Pushbutton Switches 3-137-051
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter - 48AK3811 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter
48AK3811
Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter 48AK3811
PB SWITCH, SPDT, 5A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

PB SWITCH, SPDT, 5A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-051-ND 3-137-051 48AK3811
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, White; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AB - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Pushbutton - 10151757 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details