SCHURTER Inc Pushbutton Switches 3-109-092

Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-109-092-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-109-092-ND
Pushbutton Switches 486-3-109-092-ND
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.125A, 48Vdc, Tht; Product Range Schurter - 40AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.125A, 48Vdc, Tht; Product Range Schurter
40AH0543
Pb Switch, Spst, 0.125A, 48Vdc, Tht; Product Range Schurter 40AH0543
PB SWITCH, SPST, 0.125A, 48VDC, THT; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST, 0.125A, 48VDC, THT; Product Range:MCS 16 Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-109-092-ND 40AH0543
Product Name Pushbutton Switches Pb Switch, Spst, 0.125A, 48Vdc, Tht; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15BV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 1145920 - Radwell International
Allen-Bradley / Rockwell Automation
View Details