SCHURTER Inc Pushbutton Switches 3-137-091

Description
SWITCH PUSHBUTTON SPDT 100MA
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 100MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-091-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-091-ND
Pushbutton Switches 486-3-137-091-ND
SWITCH PUSHBUTTON SPDT 100MA

SWITCH PUSHBUTTON SPDT 100MA

Buy Now Datasheet
Pb Switch, Spdt, 0.1A, 250Vac, White; Product Range Schurter - 48AK3821 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 250Vac, White; Product Range Schurter
48AK3821
Pb Switch, Spdt, 0.1A, 250Vac, White; Product Range Schurter 48AK3821
PB SWITCH, SPDT, 0.1A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

PB SWITCH, SPDT, 0.1A, 250VAC, WHITE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-091-ND 48AK3821
Product Name Pushbutton Switches Pb Switch, Spdt, 0.1A, 250Vac, White; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2329383-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details