SCHURTER Inc Pushbutton Switches 3-101-002

Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3-101-002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3-101-002-ND
Pushbutton Switches 3-101-002-ND
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-002
Pushbutton Switches 3-101-002
Pushbutton Switches 16A, 250VAC 19mm 1 POLE BLUE

Pushbutton Switches 16A, 250VAC 19mm 1 POLE BLUE

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-002
Switches - Pushbutton Switches 3-101-002
SWITCH PUSHBUTTON SPST 16A 250V

SWITCH PUSHBUTTON SPST 16A 250V

Supplier's Site
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter - 01AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
01AC5092
Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter 01AC5092
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3-101-002-ND 3-101-002 3-101-002 01AC5092
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details