Push button switch,momentary,2 NO
Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH, PUSHBUTTON, DPST-2NO, 100mA, 42V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
SWITCH PB SPST-NO 0.1A 42V
Pushbutton Switches LENS RND BL HLDR
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2485251 | 1948-1350-ND | 98F8313 | 31-421.036 | 31-421.036 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switch, Pushbutton, Dpst-2No, 100Ma, 42V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Button | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through hole | Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch; RoHS | RoHS | Illuminated Switch; RoHS |