Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 100MA 42V
Pushbutton Switches 16mm METAL RING ILUM MULTICOLR STANLS STL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3349-ND | 44AC3560 | 3-101-399 | 3-101-399 |
| Product Name | Pushbutton Switches | Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | Wire Lead |