Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH PB DPST-NO/NC 5A 250V
Pushbutton Switches LPB RND MOM SLGP QC
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton, Lighted, 16mm, 1 Pole, SnapAction, Round, 0.110 Inch Q.C.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1338-ND | 31-131.022 | 31-131.022 | 92B8819 | 70029608 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao | Pushbutton, Lighted, 16mm, 1 Pole, SnapAction, Round, 0.110 Inch Q.C. |
| Actuator Specifications | Round, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Double Throw (DPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect | Plug-In |