Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
PB SWITCH, SPST-NO, 16A, 250VAC, QC; Product Range:MSM LA Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
SWITCH PUSHBUTTON SPST 16A 250V
Pushbutton Switches 16A, 250VAC 19mm 1 POLE NON-ILUMNATED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3310-ND | 01AC5086 | 3-100-987 | 3-100-987 |
| Product Name | Pushbutton Switches | Pb Switch, Spst-No, 16A, 250Vac, Qc; Product Range Schurter | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Flush Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof | RoHS | Illuminated Switch; RoHS |