SCHURTER Inc Pushbutton Switches 3-101-424

Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3367-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3367-ND
Pushbutton Switches 486-3367-ND
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-424
Pushbutton Switches 3-101-424
Pushbutton Switches 22mm METAL BACKLITE MULTICOLOR CERAMIC

Pushbutton Switches 22mm METAL BACKLITE MULTICOLOR CERAMIC

Buy Now Datasheet
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter - 44AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter
44AC3578
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter 44AC3578
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:22.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-424
Switches - Pushbutton Switches 3-101-424
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 486-3367-ND 3-101-424 44AC3578 3-101-424
Product Name Pushbutton Switches Pushbutton Switches Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
W2GJ Touch Sensor - W2GJ-L6 - Aratas America LLC
Specs
Switch Type Touch-sensitive Switch
View Details