Push button switch,momentary,1NC
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH PB DPST- NO/NC 0.1A 42V
Pushbutton Switches COMP OF ITL
SWITCH, PUSHBUTTON, 1NC/1NO, 100mA, 42V; Product Range:31 Series; Contact Configuration:SPDT-1
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2485318 | 1948-1357-ND | 31-453.036 | 31-453.036 | 30B4173 |
| Product Name | Push Button Actuators | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, 1Nc/1No, 100Ma, 42V; Product Range Eao |
| Actuator Specifications | Button | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | (On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | |
| Terminal Type | Through hole | Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch; RoHS | Illuminated Switch; RoHS |