SCHURTER Inc Pushbutton Switches 3-137-089

Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3-137-089-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3-137-089-ND
Pushbutton Switches 486-3-137-089-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Buy Now Datasheet
Pb Switch, Spdt, 5A, 250Vac, Blue; Product Range Schurter - 48AK3819 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Blue; Product Range Schurter
48AK3819
Pb Switch, Spdt, 5A, 250Vac, Blue; Product Range Schurter 48AK3819
PB SWITCH, SPDT, 5A, 250VAC, BLUE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

PB SWITCH, SPDT, 5A, 250VAC, BLUE; Product Range:MSM Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; IP Rating:IP40

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
3-137-089
Switches - Pushbutton Switches 3-137-089
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3-137-089-ND 48AK3819 3-137-089
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, Blue; Product Range Schurter Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AV1-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 10150981 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max Current Rating 1 amps
Max AC Voltage Rating 125 volts
View Details